Manufacturer: Vishay
Win Source Part Number: 865088-BYG22D-E3/TR3
Features: Diode Avalanche 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG22
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYG22D-E3/TR3GIDKR, BYG22D-E3/TR3GICT, BYG22D-E3/TR3GITR, BYG22D-E3/TR3-ND
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: BYG22D-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-E3/TR3 can be used for catalog matching and distributor lookup.
Diode Ultra Fast Rectifier 200V 2A SMA
Diode Ultra Fast Rectifier 200V 2A SMA
Diode Ultra Fast Rectifier 200V 2A SMA
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 2A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE AVALANCHE 200V 2A DO214AC
DIODE AVALANCHE 200V 2A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 865088-BYG22D-E3/TR3 | 280-BYG22D-E3/TR3 | 7003908P | 7003908 | BYG22D-E3/TR3GIDKR-ND | 60AC3557 | BYG22D-E3/TR3 | BYG22D-E3/TR3 |
| Product Name | Diodes, Rectifiers - Single - BYG22D-E3/TR3 | 2 A 200 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Rectifier, Single, 2A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | |||||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | DO-214AC | Do-214ac (sma) | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |