Win Source Electronics Datasheets for Energy Meters and Optical Power Meters
Energy meters measure the total energy of a single pulse and optical power meters measure the average power of a continuous light beam.
Energy Meters and Optical Power Meters: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Bulk Part Status: Obsolete Frequency: 4.433618 MHz Function: Multiple, NonProgrammable Voltage - Supply: 3V Operating Temperature:... | |
| Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm)... | |
| Manufacturer: Microchip Technology Win Source Part Number: 1318261-MCP3919A1T-E /SS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Reel - TR Standard Package: 2,100 Mounting: Surface Mount Current - Supply: 2.1mA... | |
| Manufacturer: Microchip Technology Win Source Part Number: 1321267-MCP3912A1-E/ MQ Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Packaging: Tube Standard Package: 73 Mounting: Surface Mount Current - Supply: 2.8mA Measurement Error:... | |
| Win Source Part Number: 1337589-MCP39F511A-E /MQ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tube Standard Package: 73 Current - Supply: 7mA Measurement Error: 0.1% Voltage... | |
| Win Source Part Number: 1354522-MCP3912A1T-E /SS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat... | |
| Win Source Part Number: 1366591-MCP3913A1-E/ MV Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market:... | |
| Win Source Part Number: 1372074-MCP3918A1-E/ ML Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market:... |