Win Source Electronics Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Surface... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Misc ICs and Modules Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20%... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Frequency: 610MHz (Cutoff) Function: Multiple, NonProgrammable Output: 0.5 V... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless>Balun Part Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top Pitch: 0.200" (5.08mm)... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: MACOM Technology Solutions Category: RF and Wireless RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type: Standard... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Reader/Transponder... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Transponder... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: pSemi Category: RF and Wireless RF Misc ICs and Modules Series: UltraCMOS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Function:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: RF and Wireless RF Directional Coupler Series: HHM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.094"... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.079" (2.00mm)... | |
| Category: RF and Wireless>RF Detectors Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance:... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature:... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps):... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Misc ICs and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side)... | |
| Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Detectors Part Status: Obsolete Packaging: Bulk Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Detectors Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 4W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Front End (LNA + PA) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 9 Pitch: 0.200" (5.08mm) Material: PVC Contact Finish:... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: 10-SMD Module, No Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features:... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: 84-BPGA Product Status: Active Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate: 420Mbps | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: SOT-1251-3 Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Voltage - Input: 2.5... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Switches Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: FLASH - NOR Memory IC... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module... | |
| Manufacturer: Anaren Category: RF and Wireless -RF Directional Coupler Series: Xinger III® Package: Tape & Reel (TR) Applications: General Purpose Package / Case: 4-SMD, No Lead Product Status: Active Product... | |
| Manufacturer: Harwin Inc. Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger Width:... | |
| Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB... | |
| Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 1dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Min) 14dB, 14dB... | |
| Manufacturer: Laird Technologies EMI Category: RF and Wireless -RF Shields Series: SMT 2 Piece Package: Bulk Product Status: Active Type: Cover Height - Overall: 0.079" (2.00mm) Length - Overall: 0.668"... | |
| Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless -RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Coupler Type: Standard Frequency: 2.4GHz ~ 7.2GHz Coupling Factor: 13dB... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Bulk Product Status: Active Function: Bias Tee Frequency: 100kHz ~ 6GHz RF Type: General Purpose Mounting Type: Chassis... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Tray Product Status: Active Function: Bias Tee Frequency: 10MHz ~ 2.15GHz RF Type: General Purpose Mounting Type: Chassis... | |
| Manufacturer: Nisshinbo Micro Devices Inc. Category: RF and Wireless RF Misc ICs and Modules Package: Tape & Reel (TR) Mounting Type: Surface Mount Supplier Device Package: 20-SSOP Package / Case:... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.157" (4.00mm) Height: 0.094" (2.40mm) Material: Copper Alloy... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR) Cut Tape (CT) Length: 0.067"... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless -Balun Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Package / Case: 0805 (2012 Metric)... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless -RF Shields Series: WE-SHC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Cover Height - Overall: 0.118" (3.00mm) Length... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tape & Reel (TR) Cut Tape (CT) Length - Overall: 0.787" (20.00mm) Height - Overall: 0.118" (3.00mm) Width... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tray Length - Overall: 0.827" (21.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.827" (21.00mm) Mounting Type:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Gasket Length: 0.157" (4.00mm) Height: 0.098" (2.50mm) Shape: Rectangle Width: 0.118" (3.00mm) Operating Temperature:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.138" (3.50mm) Material: Beryllium Copper Plating - Thickness:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless- Balun Series: WE-BAL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless- RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Range: 2.4GHz... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity:... | |
| Win Source Part Number: 1336705-X3C30F1-20S Category: RF and Wireless - RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: Cellular Standard Package: 4,000 Power - Max: 25W Coupler... | |
| Win Source Part Number: 1337941-4084PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm)... | |
| Win Source Part Number: 1338952-EDC21-24+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Frequency: 4GHz ~ 20GHz... | |
| Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz,... | |
| Win Source Part Number: 1340460-0900PC15A003 6001E Category: RF and Wireless - Balun Series: 0900 Package: Tape & Reel Standard Package: 4,000 Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz Impedance... | |
| Win Source Part Number: 1342479-ATR0797-6CP Category: RF and Wireless - RF Demodulators Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,000 Function: Demodulator, Receiver Noise Figure: 14.5dB Current... | |
| Win Source Part Number: 1345986-X4C20F1-30S Category: RF and Wireless - RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: DCS, LTE, PCS, WiMax Standard Package: 4,000 Power - Max:... | |
| Win Source Part Number: 1346010-MMDS09254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 700MHz ~ 1GHz Function: Advanced Doherty Alignment... | |
| Win Source Part Number: 1346018-MMDS36254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 3.4GHz ~ 3.8GHz Function: Advanced Doherty Alignment... | |
| Win Source Part Number: 1349442-2450BM15A000 2001E Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm... | |
| Win Source Part Number: 1349492-4584PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm)... | |
| Win Source Part Number: 1349894-S03-15100300 R Category: RF and Wireless - RF Shields Series: EZ BoardWare Type: CAN Package: Tape & Reel Standard Package: 900 Length - Overall: 0.591" (15.00mm)... | |
| Win Source Part Number: 1350461-24-CBSF-0.5X 1.0X0.2 Category: RF and Wireless - RF Shields Series: 20-CBS Type: Shield, 2-Piece Package: Bulk Standard Package: 20 Length - Overall: 1.000" (25.40mm) Ventilation: Non-Vented... | |
| Win Source Part Number: 1351143-XTP9B-PKI-RA Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Series: XTend® Package: Box Applications: General Purpose Standard Package: 1 Frequency: 902MHz ~... | |
| Win Source Part Number: 1351244-BALF-112X-02 D3 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 5,000 Frequency Range: 431MHz ~ 436MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm... | |
| Win Source Part Number: 1351316-3610536336S Category: RF and Wireless - RF Shields Series: WE-SHC Type: Frame Package: Tray Standard Package: 30 Height - Overall: 0.200" (5.08mm) Mounting Type: Surface Mount... | |
| Win Source Part Number: 1351318-LT18CJ1922 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: LT18CJXXXX Type: Fingerstock Package: Bulk Length: 4.657" (118.28mm) Standard Package: 1... | |
| Win Source Part Number: 1351718-BD60120N5010 0AHF Category: RF and Wireless - Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Frequency Range: 5.9GHz ~ 11.7GHz Impedance - Unbalanced/Balanced: 50... | |
| Win Source Part Number: 1351884-SA604AD/01,1 12 Category: RF and Wireless - RF Misc ICs and Modules Package: Tube Standard Package: 50 Function: FM IF System RF Type: Cellular, ASK, FSK... | |
| Win Source Part Number: 1352226-TTB12G51-900 -2P-T20 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 174MHz ~ 860MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm... | |
| Win Source Part Number: 1352863-IWR1642AQAGA BLR Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series:... | |
| Win Source Part Number: 1353925-MAMF-011119- TR3000 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Fake Threat In the Open Market: 53 pct. Mfr: MACOM... | |
| Win Source Part Number: 1353941-RBDC-20-63+ Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & | |
| Win Source Part Number: 1353945-KC2-19+ Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package:... | |
| Win Source Part Number: 1354166-TC1-6+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1354330-CMX7241Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1354332-CMX983Q1 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr:... | |
| Win Source Part Number: 1354333-CMX7041L4 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355373-CMX7341Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355375-CMX910L9 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355723-BALF-ATM-01E 3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel... | |
| Win Source Part Number: 1355856-B0310J50100A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1356408-BD1722N5050A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1356709-X4C30F1-30S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Package:... | |
| Win Source Part Number: 1356765-NJM2592V-TE1 Category: RF and Wireless - RF Demodulators Package: Tape & Reel Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Mfr:... | |
| Win Source Part Number: 1363927-2118730-2 Category: RF and Wireless - RF Shields Fake Threat In the Open Market: 48 pct. Type: Frame MSL Level: Not Applicable Mfr: TE Connectivity AMP... | |
| Win Source Part Number: 1364363-TC-01 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Fake Threat In the Open Market: 49 pct. Type: Shield Clip MSL... | |
| Win Source Part Number: 1373180-TRF3722IRGZR Category: RF and Wireless - RF Modulators Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape... | |
| Win Source Part Number: 1373188-CU4S0508AT-3 450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373195-1M710S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373196-XC0900L-03S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373197-1P610S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373198-1P510S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373199-1P620S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373200-HHM1711Q1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373201-HHM1907B1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373202-HHM1727D1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373203-HHM1713E2 Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373204-RFBLN1005040 F0T Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RFBLN... | |
| Win Source Part Number: 1373206-BW21S5011A01 TF Category: RF and Wireless - Balun Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen... | |
| Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373208-TC1-1T-152X+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1373209-BALF-CC26-05 D3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel... | |
| Win Source Part Number: 1373210-BD1416N50100 AHF Category: RF and Wireless - Balun Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TTM... | |
| Win Source Part Number: 1373211-HHM1776B3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373212-BD2327N50100 AHF Category: RF and Wireless - Balun Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1373213-BD0205F5050A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1373225-MTX2-143+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1373227-SKY66420-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1373283-IWR1642AQAGA BL Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series:... | |
| Win Source Part Number: 1377887-ATB2012E-500 12M-T01 Category: RF and Wireless - Balun Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & | |
| Win Source Part Number: 1378226-D20C+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1380440-0910CF15B010 0001E Category: RF and Wireless>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 pcs Coupler Type: Coupler, With Filter Frequency: 860... | |
| Win Source Part Number: 1380593-1850BL15B005 0001E Category: RF and Wireless>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 pcs Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 /... | |
| Win Source Part Number: 1380696-2450AT45A010 0001E Category: RF and Wireless>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 3 W Frequency Range: 2.4GHz ~... | |
| Win Source Part Number: 1380739-30410S Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-FAS Type: Flexible Ferrite Sheet Package: Bulk Length: 12.992" (330.00mm) Standard Package: 25... | |
| Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs... | |
| Win Source Part Number: 1380765-331221602040 Category: RF and Wireless>RFI and EMI - Contacts, Fingerstock and Gaskets Series: WE-SECF Type: Shield Finger Package: Tape & Reel Length: 0.236" (6.00mm) Standard Package:... | |
| Win Source Part Number: 1380814-4245-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Features: Single Line Control Package: Tape & Reel Impedance: 50Ohm Test Frequency: 2GHz Frequency Range: 0Hz ~ 4GHz... | |
| Win Source Part Number: 1380815-4280-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Package: Tape & Reel (TR) Impedance: 75Ohm Test Frequency: 2.2GHz Frequency Range: 5MHz ~ 2.2GHz Insertion Loss: 1.1dB... | |
| Win Source Part Number: 1381590-BGS15M2A12E6 327XTSA1 Category: RF and Wireless>RF Switches Package: Tape & Reel (TR) Test Frequency: 2GHz Frequency Range: 100MHz ~ 2.7GHz Insertion Loss: 0.4dB Isolation: 30dB Circuit:... | |
| Win Source Part Number: 1382414-JN5139-Z01-M /02R1V Category: RF and Wireless>RF Transceiver Modules and Modems Series: JN5139-Z01-M0x Package: Tape & Reel Standard Package: 200 pcs Frequency: 2.4GHz Protocol: Zigbee® Memory Size:... | |
| Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE,... | |
| Win Source Part Number: 1383320-RFBLN16080G9 D3T Category: RF and Wireless>Balun Series: RFBLN Package: Tape & Reel (TR) Frequency Range: 824MHz ~ 894MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference:... | |
| Win Source Part Number: 1383376-S7051-42R Category: RF and Wireless>RFI and EMI - Contacts, Fingerstock and Gaskets Series: EZ BoardWare Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.157" (4.00mm)... | |
| Win Source Part Number: 1383457-SKY65367-11 Category: RF and Wireless>RF Front End (LNA + PA) Package: Tape & Reel Frequency: 170MHz RF Type: ISM Package / Case: 16-SMD Module Supplier Device... | |
| Win Source Part Number: 1383459-SKY66121-11 Category: RF and Wireless>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Frequency: 169MHz ~ 170MHz RF Type: ISM Package / Case:... | |
| Win Source Part Number: 1383461-SKY85347-11 Category: RF and Wireless>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Frequency: 2.4GHz RF Type: 802.11ax, WLAN Package / Case: 16-WFLGA... |