Win Source Electronics Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Process, Temperature Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA... | |
| Manufacturer: AMIS Category: Industrial Automation and Controls - Controllers - Process, Temperature Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C... | |
| Win Source Part Number: 1351805-E5AC-CQ4D5M- 011 Category: Industrial Automation and Controls - Controllers - Process, Temperature Series: E5AC Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N,... | |
| Win Source Part Number: 1378342-E5CS-RKJU-W AC100-240 Category: Industrial Automation and Controls - Controllers - Process, Temperature Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 59... | |
| Win Source Part Number: 1378343-E5CSV-Q1KJ-W AC100-240 Category: Industrial Automation and Controls - Controllers - Process, Temperature Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 47... | |
| Win Source Part Number: 1378344-E5CSZ-R1T AC100-240 Category: Industrial Automation and Controls - Controllers - Process, Temperature Temperature Range - Operating: -10°C ~ 55°C Fake Threat In the Open Market: 59... |