Diode Avalanche 1000V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 2.1A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 1000V 2.1A (DC) Surface Mount TO-277A (SMPC)
Manufacturer: Vishay
Win Source Part Number: 850008-AS3PM-M3/86A
Series: eSMP®
Features: Diode 1000 V
Package: Reel - TR
Family Name: AS3
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: AS3PM-M3/86A-ND, AS3PMM386A, AS3PM-M3/86ATR, AS3PM-M3/86ACT, AS3PM-M3/86ADKR
DIODE AVALANCHE 1KV 2.1A TO277 Product overview: AS3PM-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3PM-M3/86A can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 2.1A TO277A
DIODE AVALANCHE 1KV 2.1A TO277A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | AS3PM-M3/86ADKR-ND | 850008-AS3PM-M3/86A | 280-AS3PM-M3/86A | AS3PM-M3/86A | AS3PM-M3/86A | AS3PM-M3/86A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - AS3PM-M3/86A | 1KV 2.1A Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Configuration | Single | |||||
| Package | Tape and Reel | TO-277A-3 | TO-277, 3-PowerDFN | |||
| RoHS Compliant | RoHS | |||||
| IO | 2.1 amps |