Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251266-SMAJ200CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Current - Peak Pulse (10/1000μs): 1.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 224V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 324V
Alternative Parts (Cross-Reference): TV04A201JB-HF; SMAJ200CA-13-F;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
TVS DIODE 200VWM 324VC DO214AC
TVS Diodes / ESD Suppressors 400W 200V 5% Bi-Directional
TVS DIODE 200VWM 324VC SMA
TVS DIODE 200VWM 324VC DO214AC
TVS DIODE, 400W, 200V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 200V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ200CA | SMAJ200CALFDKR-ND | 1251266-SMAJ200CA | SMAJ200CA | SMAJ200CA | 461-SMAJ200CA | SMAJ200CA | 26K7394 | 18AC7662 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Electrical Parts - SMAJ200CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 200VWM 324VC SMA | TVS Diodes | Tvs Diode, 400W, 200V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 200V, Bidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VC | 324 volts | 324 volts | 324 volts | 324 volts | 324 volts | ||||
| VBR | 224 to 247 volts | 224 volts | 224 volts | 224 volts | 224 volts | ||||
| Configuration | Single | ||||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC |