Diode Avalanche 600V 2A Through Hole SOD-57
Diode Avalanche 600V 2A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5061TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5061TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 141887-1N5061TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 2.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Defence, Military & Aerospace
RECTIFIER, 600V, 2A, SOD-57; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 600V 2A SOD57
Rectifiers 2.0 Amp 600 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1N5061CT-ND | 280-1N5061TR | 141887-1N5061TR | 61AC3274 | 1N5061TR | 1N5061TR |
| Product Name | Single Diodes | 2A 600V Diode and Rectifier | Diodes, Rectifiers - Single - 1N5061TR | Rectifier, 600V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.15 volts | 1 volts | 1.15 volts |