DIODE 1.7 A, 400 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: AU3PG-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7 A, 400 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7 A, 400 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU3PG-M3/87A can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 1.7A (DC) Surface Mount TO-277A (SMPC)
Win Source Part Number: 1047058-AU3PG-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 72pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AU3
DIODE AVALANCHE 400V 1.7A TO277A
Rectifiers 3A,400V,FER, Avalanche SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-AU3PG-M3/87A | AU3PG-M3/87A-ND | 1047058-AU3PG-M3/87A | AU3PG-M3/87A | AU3PG-M3/87A |
| Product Name | 1.7 A 400 V 277A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||||
| IO | 1.7 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | ||||
| VF | 1.9 volts | 1.9 volts |