Vishay Intertechnology, Inc. 2A 800V 277A Diode and Rectifier AU2PKHM3_A/H

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, TO-277A, Product overview: AU2PKHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PKHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, TO-277A, Product overview: AU2PKHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PKHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 800V 277A Diode and Rectifier - 280-AU2PKHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 800V 277A Diode and Rectifier
280-AU2PKHM3_A/H
2A 800V 277A Diode and Rectifier 280-AU2PKHM3_A/H
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, TO-277A, Product overview: AU2PKHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PKHM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, TO-277A, Product overview: AU2PKHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PKHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AU2PKHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU2PKHM3_A/H-ND
Single Diodes AU2PKHM3_A/H-ND
Diode Avalanche 800V 1.3A Surface Mount TO-277A (SMPC)

Diode Avalanche 800V 1.3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1047056-AU2PKHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1047056-AU2PKHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1047056-AU2PKHM3_A/H
Win Source Part Number: 1047056-AU2PKHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1.3A Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 2 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 29pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): BYG23M-E3/TR; BYG20G-E3/TR; BYG20D-E3/TR; US2MA; US2KA; US2JAAU2PKHM3-A/H; AU2PKHM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: AU2

Win Source Part Number: 1047056-AU2PKHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.3A
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 2 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 29pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): BYG23M-E3/TR; BYG20G-E3/TR; BYG20D-E3/TR; US2MA; US2KA; US2JAAU2PKHM3-A/H; AU2PKHM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AU2

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AU2PKHM3_A/H
Rectifiers AU2PKHM3_A/H
Rectifiers 2A,800V, SMPC FER, Avalanche SM

Rectifiers 2A,800V, SMPC FER, Avalanche SM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AU2PKHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU2PKHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers AU2PKHM3_A/H
DIODE AVALANCHE 800V 1.3A TO277A

DIODE AVALANCHE 800V 1.3A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-AU2PKHM3_A/H AU2PKHM3_A/H-ND 1047056-AU2PKHM3_A/H AU2PKHM3_A/H AU2PKHM3_A/H
Product Name 2A 800V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
VF 2.5 volts 2.5 volts
VR 800 volts
Unlock Full Specs
to access all available technical data