Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Win Source Part Number: 809121-SLD24-018
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Current - Peak Pulse (10/1000μs): 131.1A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 38.9V
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
Bidirectional TVS Diode, 24V, 50kW, 2.2kW, Axial Product overview: SLD24-018 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD24-018 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC P600
TVS DIODE 24VWM 38.9VC P600
TVS-DIODE, 2.2kW, 36V, BI-DIRECTIONAL, P600; Product Range:SLD Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SLD Series, Bidirectional, 24 V, P600, 2, 25 V RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SLD24-018 | 809121-SLD24-018 | F6620TR-ND | 144-SLD24-018 | SLD24-018 | SLD24-018 | 31T1588 |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | TVS - TVS - Diodes - SLD24-018 | TVS Diodes | 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs-Diode, 2.2Kw, 36V, Bi-Directional, P600; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 24 volts | 24 volts | |||||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | ||
| PD | 5.00E6 milliwatts | ||||||
| Lead Style | Axial |