The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234468-P4SMA480CA
Series: P4SMA
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 408V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 456V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 658V
Alternative Parts (Cross-Reference): P4SMA480CA/51; P4SMA480CA/61; P4SMA480CA;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
TVS DIODE 408VWM 658VC DO214AC
TVS DIODE 408VWM 658VC DO214AC
658V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 408VWM 658VC DO214AC
TVS SMA 408V 400W BIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA480CA | 1234468-P4SMA480CA | 18-P4SMA480CACT-ND | P4SMA480CA | P4SMA480CA |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS - TVS - Diodes - P4SMA480CA | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||||
| VC | 658 volts | 658 volts | 658 volts | 658 volts | |
| VBR | 456 to 504 volts | 456 volts | 456 volts | 456 volts | 456 volts |
| VR | 408 volts | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |