Vishay Intertechnology, Inc. Single Diodes BYG10M-M3/TR

Description
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYG10M-M3/TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG10M-M3/TR-ND
Single Diodes BYG10M-M3/TR-ND
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1KV 1.5A Diode and Rectifier - 280-BYG10M-M3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
280-BYG10M-M3/TR
1KV 1.5A Diode and Rectifier 280-BYG10M-M3/TR
DIODE AVALANCHE 1KV 1.5A DO214AC Product overview: BYG10M-M3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-M3/TR can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 1KV 1.5A DO214AC Product overview: BYG10M-M3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10M-M3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYG10M-M3/TR - 865085-BYG10M-M3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG10M-M3/TR
865085-BYG10M-M3/TR
Diodes, Rectifiers - Single - BYG10M-M3/TR 865085-BYG10M-M3/TR
Manufacturer: Vishay Win Source Part Number: 865085-BYG10M-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: BYG10 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 865085-BYG10M-M3/TR
Series: Automotive, AEC-Q101
Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG10M-M3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG10M-M3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG10M-M3/TR
DIODE AVALANCHE 1KV 1.5A DO214AC

DIODE AVALANCHE 1KV 1.5A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYG10M-M3/TR
Rectifiers BYG10M-M3/TR
Rectifiers 1.5A,1000V VGSC-STD Avalanche SMD

Rectifiers 1.5A,1000V VGSC-STD Avalanche SMD

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers
Product Number BYG10M-M3/TR-ND 280-BYG10M-M3/TR 865085-BYG10M-M3/TR BYG10M-M3/TR BYG10M-M3/TR
Product Name Single Diodes 1KV 1.5A Diode and Rectifier Diodes, Rectifiers - Single - BYG10M-M3/TR Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) SMA; DO-214AC (SMA) SMA SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data