The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
760V Clamp 2A Ipp Tvs Diode Through Hole DO-201
760V Clamp 2A Ipp Tvs Diode Through Hole DO-201
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120822-1.5KE550CA
Series: 1.5KE
Packaging: Reel - TR
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-201AA, DO-27, Axial
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 468V
Current - Peak Pulse (10/1000μs): 2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5KE550CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 522.5V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-201
Maximum Clamping Voltage: 760V
Alternative Parts (Cross-Reference): 1.5KE550CA-T3; 1.5KE540CA; 1.5KE550CA-TB;
Introduction Date: March 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
TVS DIODE, 1.5KW, 468V, BIDIR, DO-201 ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 1500W 495V Bi-Directional
TVS DIODE 468VWM 760VC DO201
TVS DIODE 468VWM 760VC DO201
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE550CA | F5622CT-ND | 1120822-1.5KE550CA | 54AH4028 | 1.5KE550CA | 1.5KE550CA | 1.5KE550CA |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 1.5KE550CA | Tvs Diode, 1.5Kw, 468V, Bidir, Do-201 Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 495 volts | 468 volts | |||||
| VBR | 522 to 578 volts | 522 volts | 522 volts | 522 volts | 522 volts | ||
| PD | 1.50E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201-2 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |