Manufacturer: Vishay
Win Source Part Number: 865082-BYG10K-E3/TR
Features: Diode Avalanche 800 V 1.5A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BYG10
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE AVALANCHE 800V 1.5A Product overview: BYG10K-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10K-E3/TR can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVAL 800V 1.5A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 865082-BYG10K-E3/TR | 280-BYG10K-E3/TR | BYG10K-E3/TR-ND | BYG10K-E3/TR | BYG10K-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYG10K-E3/TR | 800V 1.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.5 amps |