Diode Standard Rectifier 400V 1.5A SMA
Diode Standard Rectifier 400V 1.5A SMA
Diode Standard Rectifier 400V 1.5A SMA
Manufacturer: Vishay
Win Source Part Number: 118363-BYG10G-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG10G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): BYG10GHE3/TR; BYG10GHM3/TR; BYG10GHM3/TR3;
Introduction Date: July 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
1.5A 400V Avalanche Rectifier Diode, SMD, DO-214AC Product overview: BYG10G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10G-E3/TR can be used for catalog matching and distributor lookup.
DIODE AVAL 400V 1.5A DO214AC
AVALANCHE DIODE, 1.5A 400V DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE, AVALANCHE, 1.5A, 400V, SMD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE AVAL 400V 1.5A DO214AC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | 7003882P | 7003882 | 118363-BYG10G-E3/TR | BYG10G-E3/GIDKR-ND | 280-BYG10G-E3/TR | BYG10G-E3/TR | BYG10G-E3/TR | 76K2898 | 78Y9454 | BYG10G-E3/TR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYG10G-E3/TR | Single Diodes | SMD 1.5A 400V Diode and Rectifier | Rectifiers | Single Diodes | Avalanche Diode, 1.5A 400V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Diode, Avalanche, 1.5A, 400V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC | Do-214ac (sma) | SMA; DO-214AC (SMA) | Cut Tape | DO-214AC(SMA) | SMA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 4000 ns | 4000 ns | 4000 ns | 4000 ns | 4000 ns | |||||
| Configuration | Single | |||||||||
| Life Cycle Stage | Active | Active |