Avalanche Rectifier Diode, 1A, 600V, Through Hole Product overview: BYV26C-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26C-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 600V 1A Through Hole SOD-57
Diode Avalanche 600V 1A Through Hole SOD-57
Diode Ultra Fast Rectifier 600V 1A
Diode Ultra Fast Rectifier 600V 1A
Diode Ultra Fast Rectifier 600V 1A
Manufacturer: Vishay
Win Source Part Number: 012402-BYV26C-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: BYV26C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N4005-T3; 1N4005-GT3; 1A5; 1N4005;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Single 600V 2.5V@1A 1A SOD-57 Avalanche Diodes ROHS
Rectifiers 1 Amp 600 Volt 30 Amp IFSM
DIODE AVALANCHE 600V 1A SOD57
DIODE AVALANCHE 600V 1A SOD57
AVALANCHE DIODE, 1A, 600V, SOD-57; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
AVALANCHE DIODE, 1A, 600V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes |
| Product Number | 280-BYV26C-TAP | BYV26C-TAPCT-ND | 9189755 | 7003964P | 012402-BYV26C-TAP | BYV26C-TAP | BYV26C-TAP | BYV26C-TAP | BYV26C-TAP | 32C9379 | 29X4266 |
| Product Name | Through-Hole 1A 600V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYV26C-TAP | Diodes >> Avalanche Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1A, 600V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 1A, 600V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Package | Cut Tape | Sod-57 | SOD-57 | SOD-57 | SOD-57 | SOD-57, Axial | SOD-57RoHS Compliant: Yes | ||||
| IO | 1 amps | ||||||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| trr | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns | 30 ns |