1.5A 200V Avalanche Rectifier Diode, SMA, SMD Product overview: BYG20D-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20D-E3/TR can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 012384-BYG20D-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE, AVALANCHE, 1.5A, 200V; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE AVAL 200V 1.5A DO214AC
DIODE AVAL 200V 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-BYG20D-E3/TR | BYG20D-E3/GICT-ND | 012384-BYG20D-E3/TR | 34M5269 | BYG20D-E3/TR | BYG20D-E3/TR | BYG20D-E3/TR |
| Product Name | SMD 1.5A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYG20D-E3/TR | Diode, Avalanche, 1.5A, 200V; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Package | Cut Tape | SMA; DO-214AC (SMA) | SMA | DO-214AC(SMA) | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1.5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Configuration | Single |