Vishay Intertechnology, Inc. Single Diodes BYG20JHE3_A/H

Description
DIODE AVAL 600V 1.5A DO214AC
Request a Quote Datasheet
Description
DIODE AVAL 600V 1.5A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BYG20JHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 112-BYG20JHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-BYG20JHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988889-BYG20JHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988889-BYG20JHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988889-BYG20JHE3_A/H
Win Source Part Number: 988889-BYG20JHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BYG20JHE3_A/HDKR ,112-BYG20JHE3_A/HTR ,112-BYG20JHE3_A/HCT ,BYG20JHE3_A/H-ND Base Product Number: BYG20

Win Source Part Number: 988889-BYG20JHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BYG20JHE3_A/HDKR,112-BYG20JHE3_A/HTR,112-BYG20JHE3_A/HCT,BYG20JHE3_A/H-ND
Base Product Number: BYG20

Buy Now Datasheet
1.5A 600V Diode and Rectifier - 280-BYG20JHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 600V Diode and Rectifier
280-BYG20JHE3_A/H
1.5A 600V Diode and Rectifier 280-BYG20JHE3_A/H
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BYG20JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20JHE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: BYG20JHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20JHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG20JHE3_A/H
Rectifiers BYG20JHE3_A/H
Rectifiers 1.5A,600V,75nS AVAL AEC-Q101 Qualified

Rectifiers 1.5A,600V,75nS AVAL AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG20JHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG20JHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers BYG20JHE3_A/H
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Supplier's Site
Single Diodes - BYG20JHE3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYG20JHE3_A/H
Single Diodes BYG20JHE3_A/H
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 112-BYG20JHE3_A/HDKR-ND 988889-BYG20JHE3_A/H 280-BYG20JHE3_A/H BYG20JHE3_A/H BYG20JHE3_A/H BYG20JHE3_A/H
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1.5A 600V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Configuration Single
VF 1.4 volts 1.4 volts 1.4 volts
VR 600 volts 600 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data