Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251277-SMAJ300A
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 300V
Current - Peak Pulse (10/1000μs): 800mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 335V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 486V
Alternative Parts (Cross-Reference): SMAJ300A; TV04A301J-HF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
TVS DIODE, 400W, 300V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 300V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 300V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ300A | SMAJ300ALFTR-ND | 1251277-SMAJ300A | 06R1873 | 26K7404 | 18AC7664 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - SMAJ300A | Tvs Diode, 400W, 300V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 300V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 300V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 486 volts | 486 volts | 486 volts | 486 volts | ||
| VBR | 335 to 371 volts | 335 volts | 335 volts | 335 volts | 371 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC |