Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1025548-BYG10G-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Rectifiers 1.5 Amp 400 Volt Product overview: BYG10G-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10G-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVAL 400V 1.5A DO214AC
DIODE AVAL 400V 1.5A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | BYG10G-E3/TR3GITR-ND | 1025548-BYG10G-E3/TR3 | 280-BYG10G-E3/TR3 | BYG10G-E3/TR3 | BYG10G-E3/TR3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYG10G-E3/TR3 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 400 volts | 400 volts |