Win Source Part Number: 970654-AS3BD-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AS3
DIODE AVALANCHE 200V 3A DO214AA Product overview: AS3BD-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS3BD-M3/H can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 200V 3A DO214AA
DIODE AVALANCHE 200V 3A DO214AA
Rectifiers 3A, 200V, SMB, Aval
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | 970654-AS3BD-M3/H | 280-AS3BD-M3/H | AS3BD-M3/H | AS3BD-M3/H | AS3BD-M3/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 200V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Configuration | Single | ||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0200 mA | 0.0200 mA | |||
| CT | 40 pF | 40 pF |