Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 1300V V(RRM), Silicon, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BY228TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228TR can be used for catalog matching and distributor lookup.
Diode Avalanche 1500V 3A Through Hole SOD-64
Diode Avalanche 1500V 3A Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 1025489-BY228TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1500V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Operating Temperature - Junction: 140°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Rectifiers 3.0 Amp 1500 Volt 50 Amp IFSM
DIODE AVALANCHE 1.5KV 3A SOD64
Diode Switching 1.65KV 3A 2-Pin SOD-64 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-BY228TR | BY228CT-ND | 1025489-BY228TR | BY228TR | BY228TR | 884-BY228TR |
| Product Name | 3A 1300V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BY228TR | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 1.65KV 3A 2-Pin SOD-64 T/R |
| Package | Tape and Reel | SOD-64 | SOD-64 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | 140 C (284 F) | 140 C (284 F) | -55 to 140 C (-67 to 284 F) | ||
| Configuration | Single |