The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
292V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251468-SMBJ180A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TVS DIODE, 600W, 180V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE 180VWM 292VC DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ180A | SMBJ180ALFDKR-ND | 1251468-SMBJ180A | 33AC0976 | SMBJ180A | SMBJ180A |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ180A | Tvs Diode, 600W, 180V, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 292 volts | 292 volts | 292 volts | 292 volts | 292 volts | |
| VBR | 201 to 222 volts | 201 volts | 201 volts | 201 volts | ||
| Configuration | Single | |||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |