The BYT53A-TAP is an ultra-fast avalanche diode designed for efficient rectification in various applications. It features a maximum reverse voltage of 50 V and an average forward current rating of 1.9 A, making it suitable for high-frequency inverter circuits and switched mode power supplies. The diode is housed in a SOD-57 package with plated axial leads, ensuring compatibility with through-hole mounting. It exhibits low reverse current and soft recovery characteristics, which enhance its performance in fast-switching applications. The device is hermetically sealed and has a glass passivated junction, contributing to its reliability and durability. The operating temperature range is from -55 °C to +175 °C, allowing for versatility in different environmental conditions.
Diode Avalanche 50V 1.9A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 865099-BYT53A-TAP
Features: Diode Avalanche 50 V 1.9A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT53
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 50V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53A-TAP can be used for catalog matching and distributor lookup.
Rectifiers 1.4 Amp 50 Volt 50 Amp IFSM
AVALANCHE DIODE, 1.9A, 50V, SOD-57; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.9A; Diode Configuration:Single
DIODE AVALANCHE 50V 1.9A SOD57
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYT53A-TAP-ND | 865099-BYT53A-TAP | 2085-BYT53A-TAP | BYT53A-TAP | 32C9309 | BYT53A-TAP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYT53A-TAP | 1.9A 50V Diode and Rectifier | Rectifiers | Avalanche Diode, 1.9A, 50V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Configuration | Single | |||||
| Package | SOD-57 | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.9 amps |