Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - BYT52M-TAP BYT52M-TAP

Description
Manufacturer: Vishay Win Source Part Number: 093555-BYT52M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 093555-BYT52M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYT52M-TAP - 093555-BYT52M-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT52M-TAP
093555-BYT52M-TAP
Diodes, Rectifiers - Single - BYT52M-TAP 093555-BYT52M-TAP
Manufacturer: Vishay Win Source Part Number: 093555-BYT52M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Defence, Military & Aerospace

Manufacturer: Vishay
Win Source Part Number: 093555-BYT52M-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Diode and Rectifier - 280-BYT52M-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BYT52M-TAP
Diode and Rectifier 280-BYT52M-TAP
BYT52A, BYT52B, BYT52D, BYT52G, BYT52J, BYT52K, BYT52M Fast Avalanche Sinterglass Diode Product overview: BYT52M-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52M-TAP can be used for catalog matching and distributor lookup.

BYT52A, BYT52B, BYT52D, BYT52G, BYT52J, BYT52K, BYT52M Fast Avalanche Sinterglass Diode Product overview: BYT52M-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52M-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT52M-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT52M-TAPGITB-ND
Single Diodes BYT52M-TAPGITB-ND
Diode Avalanche 1000V 1.4A Through Hole SOD-57

Diode Avalanche 1000V 1.4A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYT52M-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT52M-TAPGICT-ND
Single Diodes BYT52M-TAPGICT-ND
Diode Avalanche 1000V 1.4A Through Hole SOD-57

Diode Avalanche 1000V 1.4A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYT52M-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYT52M-TAP
Single Diodes BYT52M-TAP
DIODE AVALANCHE 1KV 1.4A SOD57

DIODE AVALANCHE 1KV 1.4A SOD57

Supplier's Site Datasheet
Fast Recovery Power Rectifier; Diode Configuration Vishay - 32C9307 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Power Rectifier; Diode Configuration Vishay
32C9307
Fast Recovery Power Rectifier; Diode Configuration Vishay 32C9307
Fast Recovery Power Rectifier; Diode Configuration:Single ; Reel Quantity:5000 RoHS Compliant: Yes

Fast Recovery Power Rectifier; Diode Configuration:Single; Reel Quantity:5000 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYT52M-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT52M-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT52M-TAP
DIODE AVALANCHE 1KV 1.4A SOD57

DIODE AVALANCHE 1KV 1.4A SOD57

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 093555-BYT52M-TAP 280-BYT52M-TAP BYT52M-TAPGITB-ND BYT52M-TAP 32C9307 BYT52M-TAP
Product Name Diodes, Rectifiers - Single - BYT52M-TAP Diode and Rectifier Single Diodes Single Diodes Fast Recovery Power Rectifier; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
Life Cycle Stage Active Active
VF 1.3 volts 1.3 volts 1.3 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data