Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ350CA P6SMBJ350CA

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ350CA - P6SMBJ350CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ350CA
P6SMBJ350CA
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ350CA P6SMBJ350CA
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ350CALFTR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

482V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 600W 300V TVS Protection Diode
144-P6SMBJ350CA
SMD 600W 300V TVS Protection Diode 144-P6SMBJ350CA
Bidirectional TVS Diode, 600W, 300V, DO-214AA, Surface Mount Product overview: P6SMBJ350CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ350CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 600W, 300V, DO-214AA, Surface Mount Product overview: P6SMBJ350CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ350CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ350CA - 1234741-P6SMBJ350CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ350CA
1234741-P6SMBJ350CA
TVS - TVS - Diodes - P6SMBJ350CA 1234741-P6SMBJ350CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234741-P6SMBJ350CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234741-P6SMBJ350CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ350CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ350CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ350CA
TVS DIODE 300VWM 482VC DO214AA

TVS DIODE 300VWM 482VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ350CA P6SMBJ350CALFTR-ND 144-P6SMBJ350CA 1234741-P6SMBJ350CA P6SMBJ350CA
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ350CA TVS Diodes SMD 600W 300V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ350CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 300 volts
VBR 332 to 368 volts 332 volts 332 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data