The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
344V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234445-P4SMA250A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
TVS SMA 214V 400W UNIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA250A | P4SMA250ATR-ND | 1234445-P4SMA250A | P4SMA250A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS - TVS - Diodes - P4SMA250A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| VC | 344 volts | 344 volts | 344 volts | |
| VBR | 237 to 263 volts | 237 volts | 237 volts | |
| Configuration | Single |