Vishay Intertechnology, Inc. 3A 200V Diode and Rectifier 1N5417-TAP

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5417-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5417-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5417-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5417-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 200V Diode and Rectifier - 280-1N5417-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 200V Diode and Rectifier
280-1N5417-TAP
3A 200V Diode and Rectifier 280-1N5417-TAP
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5417-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5417-TAP can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5417-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5417-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5417-TAP - 1002309-1N5417-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5417-TAP
1002309-1N5417-TAP
Diodes, Rectifiers - Single - 1N5417-TAP 1002309-1N5417-TAP
Manufacturer: Vishay Win Source Part Number: 1002309-1N5417-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 9A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1002309-1N5417-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 9A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1N5417-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5417-TAP-ND
Single Diodes 1N5417-TAP-ND
Diode Avalanche 200V 3A Through Hole SOD-64

Diode Avalanche 200V 3A Through Hole SOD-64

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5417-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5417-TAP
Discrete Semiconductor Products - Diodes - Rectifiers 1N5417-TAP
DIODE AVALANCHE 200V 3A SOD64

DIODE AVALANCHE 200V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5417-TAP
Rectifiers 1N5417-TAP
Rectifiers 3.0 Amp 200 Volt

Rectifiers 3.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N5417-TAP 1002309-1N5417-TAP 1N5417-TAP-ND 1N5417-TAP 1N5417-TAP
Product Name 3A 200V Diode and Rectifier Diodes, Rectifiers - Single - 1N5417-TAP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Ammo Pack SOD-64 SOD-64
RoHS Compliant RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data