Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ350CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ350CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ350CA
400W Surface Mount Transient Voltage Supressors SMAJ350CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ350CALFTR-ND - DigiKey
Thief River Falls, MN, United States
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ350CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ350CALFCT-ND - DigiKey
Thief River Falls, MN, United States
567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

567V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ350CA - 1251280-SMAJ350CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ350CA
1251280-SMAJ350CA
TVS - TVS - Diodes - SMAJ350CA 1251280-SMAJ350CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251280-SMAJ350CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 350V Current - Peak Pulse (10/1000μs): 700mA Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 391V Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 567V Alternative Parts (Cross-Reference): SMAJ300CA; TV04A301JB-HF; SMAJ300CA; SMAJ350CA; Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251280-SMAJ350CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 350V
Current - Peak Pulse (10/1000μs): 700mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 391V
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 567V
Alternative Parts (Cross-Reference): SMAJ300CA; TV04A301JB-HF; SMAJ300CA; SMAJ350CA;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1719667 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719667
TVS Diodes 1719667
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
TVS Diodes - 1719541 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719541
TVS Diodes 1719541
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
TVS Diodes - 1719667P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719667P
TVS Diodes 1719667P
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMAJ350CA
TVS Diodes / ESD Suppressors SMAJ350CA
TVS Diodes / ESD Suppressors 400W 350V 5% Bi-Directional

TVS Diodes / ESD Suppressors 400W 350V 5% Bi-Directional

Buy Now Datasheet
Tvs Diode, 400W, 350V, Do-214Ac; Breakdown Voltage Littelfuse - 26K7410 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 350V, Do-214Ac; Breakdown Voltage Littelfuse
26K7410
Tvs Diode, 400W, 350V, Do-214Ac; Breakdown Voltage Littelfuse 26K7410
TVS DIODE, 400W, 350V, DO-214AC; Breakdown Voltage:432V; Breakdown Voltage Range:391V to 432V; Clamping Voltage Vc Max:567V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 400W, 350V, DO-214AC; Breakdown Voltage:432V; Breakdown Voltage Range:391V to 432V; Clamping Voltage Vc Max:567V; Diode Case Style:DO-214AA; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 350V, Bidir, Do-214Ac; Product Range Littelfuse - 18AC7665 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 350V, Bidir, Do-214Ac; Product Range Littelfuse
18AC7665
Tvs Diode, 400W, 350V, Bidir, Do-214Ac; Product Range Littelfuse 18AC7665
TVS DIODE, 400W, 350V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:350V; Clamping Voltage Vc Max:567V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 350V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:350V; Clamping Voltage Vc Max:567V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ350CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ350CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ350CA
TVS DIODE 350VWM 567VC DO214AC

TVS DIODE 350VWM 567VC DO214AC

Supplier's Site
TVS Diodes - SMAJ350CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ350CA
TVS Diodes SMAJ350CA
TVS DIODE 350VWM 567VC DO214AC

TVS DIODE 350VWM 567VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ350CA SMAJ350CALFTR-ND 1251280-SMAJ350CA 1719667 1719667P SMAJ350CA 26K7410 18AC7665 SMAJ350CA SMAJ350CA
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS - TVS - Diodes - SMAJ350CA TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 400W, 350V, Do-214Ac; Breakdown Voltage Littelfuse Tvs Diode, 400W, 350V, Bidir, Do-214Ac; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VC 567 volts 567 volts 567 volts 567 volts 567 volts 567 volts
VBR 391 to 432 volts 391 volts 391 volts 432 volts 391 volts 391 volts
Configuration Single Single Single
Package SMA; DO-214AC, SMA Do-214ac DO-214 DO-214AC-2 (SMA) DO-214AA DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data