Diode Avalanche 200V 2A Through Hole SOD-57
Diode Avalanche 200V 2A Through Hole SOD-57
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-204AP, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYW32-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW32-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 913844-BYW32-TR
Features: Diode Avalanche 200 V 2A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BYW32
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYW32-TR-ND, BYW32-TRGIDKR-ND, BYW32-TRGIDKR, BYW32-TRGITR, BYW32-TRGIDKRINACTIV
AVALANCHE DIODE, 200V, 2A, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 200V 2A SOD57
Rectifiers 2.0 Amp 200 Volt 50 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYW32-TRGITR-ND | 280-BYW32-TR | 913844-BYW32-TR | 18M1779 | BYW32-TR | BYW32-TR |
| Product Name | Single Diodes | 2 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - BYW32-TR | Avalanche Diode, 200V, 2A, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | Tape and Reel | SOD-57 | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Configuration | Single |