Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251592-SMCJ180A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
TVS 1.5KW 180V 5%UNI DO-214AB TR13 RoHS
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
292V Clamp 5.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 1.5kW, 180V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS-DIODE, 1.5kW, 180V, UNIDIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 180V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 180VWM 292VC DO214AB
TVS DIODE 180VWM 292VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ180A | 1251592-SMCJ180A | 553364 | SMCJ180ALFTR-ND | 26K7449 | 33AC0981 | SMCJ180A | SMCJ180A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ180A | TVS Diodes | TVS Diodes | Tvs-Diode, 1.5Kw, 180V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 180V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 292 volts | 292 volts | 292 volts | 292 volts | 292 volts | |||
| VBR | 201 to 222 volts | 201 volts | 201 volts | 201 volts | ||||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |