Diode Switching 2A 2-Pin SOD-57 Ammo Product overview: BY527TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY527TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 2A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 865068-BY527TAP
Features: Diode Avalanche 800 V 2A Through Hole SOD-57
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BY527
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 800 Volt 2.0 Amp 50 Amp IFSM
DIODE AVALANCHE 800V 2A SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-BY527TAP | BY527TAP-ND | 865068-BY527TAP | BY527TAP | BY527TAP |
| Product Name | 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BY527TAP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Ammo | SOD-57 | SOD-57 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |