Vishay Precision Group Schottky Diodes & Rectifiers BYG20J-E3/TR

Description
Diode Ultra Fast Rectifier 600V 1.5A SMA
Request a Quote Datasheet
Description
Diode Ultra Fast Rectifier 600V 1.5A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7003895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003895P
Schottky Diodes & Rectifiers 7003895P
Diode Ultra Fast Rectifier 600V 1.5A SMA

Diode Ultra Fast Rectifier 600V 1.5A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7003895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003895
Schottky Diodes & Rectifiers 7003895
Diode Ultra Fast Rectifier 600V 1.5A SMA

Diode Ultra Fast Rectifier 600V 1.5A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1652957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652957
Schottky Diodes & Rectifiers 1652957
Diode Ultra Fast Rectifier 600V 1.5A SMA

Diode Ultra Fast Rectifier 600V 1.5A SMA

Supplier's Site
Diodes, Rectifiers - Single - BYG20J-E3/TR - 012385-BYG20J-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG20J-E3/TR
012385-BYG20J-E3/TR
Diodes, Rectifiers - Single - BYG20J-E3/TR 012385-BYG20J-E3/TR
Manufacturer: Vishay Win Source Part Number: 012385-BYG20J-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -55°C to 150°C Family Name: BYG20J Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYG20JF3G; BYG20JE3G; BYG20JF4G; BYG20JE2G; Introduction Date: January 30, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Manufacturer: Vishay
Win Source Part Number: 012385-BYG20J-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG20J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYG20JF3G; BYG20JE3G; BYG20JF4G; BYG20JE2G;
Introduction Date: January 30, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Automotive, Power Management

Buy Now Datasheet
SMD 1.5A 600V Diode and Rectifier - 280-BYG20J-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 600V Diode and Rectifier
280-BYG20J-E3/TR
SMD 1.5A 600V Diode and Rectifier 280-BYG20J-E3/TR
1.5A 600V Avalanche Rectifier Diode, SMA, Surface Mount Product overview: BYG20J-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20J-E3/TR can be used for catalog matching and distributor lookup.

1.5A 600V Avalanche Rectifier Diode, SMA, Surface Mount Product overview: BYG20J-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20J-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYG20J-E3/TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG20J-E3/TRGICT-ND
Single Diodes BYG20J-E3/TRGICT-ND
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG20J-E3/TRGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG20J-E3/TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG20J-E3/TRGITR-ND
Single Diodes BYG20J-E3/TRGITR-ND
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG20J-E3/TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYG20J-E3/TR
Single Diodes BYG20J-E3/TR
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - BYG20J-E3/TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
BYG20J-E3/TR
Diodes >> Fast recovery/high efficiency diode BYG20J-E3/TR
1.4V@1.5A 75ns 1.5A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

1.4V@1.5A 75ns 1.5A 600V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG20J-E3/TR
Rectifiers BYG20J-E3/TR
Rectifiers 1.5 Amp 600 Volt

Rectifiers 1.5 Amp 600 Volt

Buy Now Datasheet
Avalanche Diode, 1.5A 600V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 76K2915 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 1.5A 600V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
76K2915
Avalanche Diode, 1.5A 600V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 76K2915
AVALANCHE DIODE, 1.5A 600V DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

AVALANCHE DIODE, 1.5A 600V DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 1.5A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay - 78Y9456 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1.5A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay
78Y9456
Diode, Fast, 1.5A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay 78Y9456
DIODE, FAST, 1.5A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Forward Voltage VF Max:1.4V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, FAST, 1.5A, 600V, SMD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1.5A; Diode Configuration:Single; Forward Voltage VF Max:1.4V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site
Diode, Fast Recovery, 1.5A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 64K0055 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1.5A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
64K0055
Diode, Fast Recovery, 1.5A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 64K0055
DIODE, FAST RECOVERY, 1.5A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1.5A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYG20J-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG20J-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG20J-E3/TR
DIODE AVAL 600V 1.5A DO214AC

DIODE AVAL 600V 1.5A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Rectifiers Avalanche Diodes Rectifiers Diodes Diodes Diodes Rectifiers Avalanche Diodes Diodes Diodes Rectifiers
Product Number 7003895P 7003895 012385-BYG20J-E3/TR 280-BYG20J-E3/TR BYG20J-E3/TRGICT-ND BYG20J-E3/TR BYG20J-E3/TR BYG20J-E3/TR 76K2915 78Y9456 64K0055 BYG20J-E3/TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BYG20J-E3/TR SMD 1.5A 600V Diode and Rectifier Single Diodes Single Diodes Diodes >> Fast recovery/high efficiency diode Rectifiers Avalanche Diode, 1.5A 600V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1.5A, 600V, Smd; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Fast Recovery, 1.5A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Package SMA; DO-214AC (SMA) Do-214ac (sma) SMA; DO-214AC (SMA) Tape and Reel DO-214AC(SMA)
trr 75 ns 75 ns 75 ns 75 ns 75 ns 75 ns 75 ns
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data