Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251268-SMAJ220CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Current - Peak Pulse (10/1000μs): 1.1A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ220CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 246V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 356V
Alternative Parts (Cross-Reference): TV04A221JB-HF; SMAJ220CA; P4SMA210CA;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE, 400W, 220V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ220CA | 18-SMAJ220CACT-ND | 1251268-SMAJ220CA | SMAJ220CA | SMAJ220CA | 26K7398 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - SMAJ220CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 220V, Do-214Ac, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | ||
| VBR | 246 to 272 volts | 246 volts | 246 volts | 246 volts | 246 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |