Win Source Part Number: 1366988-ACURA107-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: ACURA107
Technology: Avalanche
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE AVALANCHE 1KV 1A DO214AC Product overview: ACURA107-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACURA107-HF can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 1A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1A Surface Mount DO-214AC (SMA)
Rectifiers Ultra Fast Rectifier 1000V 1A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1366988-ACURA107-HF | 280-ACURA107-HF | 641-1884-2-ND | ACURA107-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1KV 1A Diode and Rectifier | Single Diodes | Rectifiers |
| Configuration | Single | |||
| VF | 1.7 volts | |||
| VR | 1000 volts | |||
| IR | 0.0050 mA | |||
| trr | 75 ns |