Vishay Precision Group Single Diodes BYV28-150-TR

Description
Diode Avalanche 150V 3.5A Through Hole SOD-64
Request a Quote Datasheet
Description
Diode Avalanche 150V 3.5A Through Hole SOD-64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYV28-150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV28-150TR-ND
Single Diodes BYV28-150TR-ND
Diode Avalanche 150V 3.5A Through Hole SOD-64

Diode Avalanche 150V 3.5A Through Hole SOD-64

Buy Now Datasheet
Single Diodes - BYV28-150CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV28-150CT-ND
Single Diodes BYV28-150CT-ND
Diode Avalanche 150V 3.5A Through Hole SOD-64

Diode Avalanche 150V 3.5A Through Hole SOD-64

Buy Now Datasheet
Diode and Rectifier - 280-BYV28-150-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BYV28-150-TR
Diode and Rectifier 280-BYV28-150-TR
Rectifiers 3.5 Amp 150 Volt 90 Amp IFSM Product overview: BYV28-150-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-150-TR can be used for catalog matching and distributor lookup.

Rectifiers 3.5 Amp 150 Volt 90 Amp IFSM Product overview: BYV28-150-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-150-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV28-150-TR - 1025630-BYV28-150-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV28-150-TR
1025630-BYV28-150-TR
Diodes, Rectifiers - Single - BYV28-150-TR 1025630-BYV28-150-TR
Manufacturer: Vishay Win Source Part Number: 1025630-BYV28-150-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 150V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025630-BYV28-150-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Avalanche Diode, 3.5A, 150V, Sod-64; Repetitive Peak Reverse Voltage Vishay - 32C9400 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 3.5A, 150V, Sod-64; Repetitive Peak Reverse Voltage Vishay
32C9400
Avalanche Diode, 3.5A, 150V, Sod-64; Repetitive Peak Reverse Voltage Vishay 32C9400
AVALANCHE DIODE, 3.5A, 150V, SOD-64; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3.5A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; No. of Pins:2 Pin RoHS Compliant: Yes

AVALANCHE DIODE, 3.5A, 150V, SOD-64; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3.5A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max Vishay - 61M5113 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max Vishay
61M5113
Diode, Fast, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max Vishay 61M5113
DIODE, FAST, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3.5A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm Max:90A; RoHS Compliant: Yes

DIODE, FAST, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3.5A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm Max:90A; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BYV28-150-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV28-150-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYV28-150-TR
DIODE AVALANCHE 150V 3.5A SOD64

DIODE AVALANCHE 150V 3.5A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYV28-150-TR
Rectifiers BYV28-150-TR
Rectifiers 3.5 Amp 150 Volt 90 Amp IFSM

Rectifiers 3.5 Amp 150 Volt 90 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Avalanche Diodes Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number BYV28-150TR-ND 280-BYV28-150-TR 1025630-BYV28-150-TR 32C9400 61M5113 BYV28-150-TR BYV28-150-TR
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - BYV28-150-TR Avalanche Diode, 3.5A, 150V, Sod-64; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 3.5A, 150V; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SOD-64 SOD-64
RoHS Compliant RoHS RoHS RoHS
IO 3.5 amps
Configuration Single
Unlock Full Specs
to access all available technical data