The surface mount family of arrays designed to suppress ESD and other transient overvoltage events. These arrays are used to meet the International Electrotechnical Compatibility (IEC transient immunity standards IEC 61000-4-2 for Electrostatic Discharge Requirements). The series are used to help protect sensitive digital or analog input circuits on data, signal, or control lines with voltage levels up to 5VDC. The monolithic silicon arrays are comprised of specially designed structures for transient voltage suppression (TVS). The size and shape of these structures have been tailored for transient protection. The low capacitance and clamp voltage are ideal for high-speed signal line protection.
Trans Voltage Suppressor Diode, 5.5V V(RWM), Unidirectional, 2 Element, Silicon, TO-236, ULTRA SMALL, PLASTIC PACKAGE-3 Product overview: SP0502BAHT from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP0502BAHT can be used for catalog matching and distributor lookup.
8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1256840-SP0502BAHT
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.5V (Maximum)
Voltage - Clamping (Maximum) at Ipp: 8.5V
TVS DIODE 5.5VWM 8.5VC SOT23-3
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SP0502BAHT | 144-SP0502BAHT | SP0502BAHT-ND | 1256840-SP0502BAHT | SP0502BAHT |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: SP050xBA - SP0502BAHT | 5.5V TVS Protection Diode | TVS Diodes | Electronic Wholesale - SP0502BAHT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||
| VR | 5.5 volts | 5.5 volts | |||
| CT | 30 pF | ||||
| Configuration | Single | Single |