Manufacturer: Vishay
Win Source Part Number: 1025626-BYV27-100-TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.07V @ 3A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-204AP, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV27-100-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-100-TAP can be used for catalog matching and distributor lookup.
Vishay BYV27-100-TAP Diode
Vishay BYV27-100-TAP Diode
Vishay BYV27-100-TAP Diode
Diode Avalanche 100V 2A Through Hole SOD-57
Diode Avalanche 100V 2A Through Hole SOD-57
DIODE AVALANCHE 100V 2A SOD57
AVALANCHE DIODE, 2A, 100V, SOD-57; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
AVALANCHE DIODE, 2A, 100V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | 1025626-BYV27-100-TAP | 280-BYV27-100-TAP | 7003968 | 7003968P | BYV27-100-TAPCT-ND | BYV27-100-TAP | 32C9387 | 28X4214 | BYV27-100-TAP |
| Product Name | Diodes, Rectifiers - Single - BYV27-100-TAP | 2 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 2A, 100V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 2A, 100V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Configuration | Single | Single | |||||||
| Life Cycle Stage | Active | Active | |||||||
| VF | 1.07 volts | 1.07 volts | 1.07 volts | 1.07 volts | |||||
| VR | 100 volts | ||||||||
| IR | 1.00E-3 mA |