Manufacturer: Vishay
Win Source Part Number: 201705-BYT53G-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.9A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Avalanche 400V 1.9A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.9A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT53G-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.9A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT53G-TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 400V 1.9A SOD57
AVALANCHE DIODE, 1.9A, 400V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.9A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 201705-BYT53G-TR | BYT53G-TR-ND | 280-BYT53G-TR | BYT53G-TR | 32C9320 |
| Product Name | Diodes, Rectifiers - Single - BYT53G-TR | Single Diodes | 1.9A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.9A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | ||||
| IR | 0.0050 mA |