Diode Avalanche 200V 2A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 865117-BYX82TR
Features: Diode Avalanche 200 V 2A Through Hole SOD-57
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BYX82
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 200 Volt 2.0 Amp 50 Amp IFSM Product overview: BYX82TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYX82TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 200V 2A SOD57
Rectifiers 200 Volt 2.0 Amp 50 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | BYX82TR-ND | 865117-BYX82TR | 2085-BYX82TR | BYX82TR | BYX82TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYX82TR | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single | ||||
| Package | SOD-57 | Reel | SOD-57 |