Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251272-SMAJ250CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 250V
Current - Peak Pulse (10/1000μs): 1A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 279V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 405V
Alternative Parts (Cross-Reference): TV04A251JB-HF; SMAJ250CA; P4SMA300CA;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
405V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS-DIODE, 400W, 250V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS-DIODE, 400W, 250V, BI-DIRECTIONAL, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 250VWM 405VC DO214AC
TVS DIODE 250VWM 405VC DO214AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ250CA | 1251272-SMAJ250CA | SMAJ250CALFTR-ND | 64T2595 | SMAJ250CA | SMAJ250CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ250CA | TVS Diodes | Tvs-Diode, 400W, 250V, Bi-Directional, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 405 volts | 405 volts | 405 volts | 405 volts | ||
| VBR | 279 to 309 volts | 279 volts | 279 volts | 279 volts | 279 volts | |
| VR | 250 volts | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |