Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
648V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Diode TVS Bi-Dir 400V 400W DO214AC
Diode TVS Bi-Dir 400V 400W DO214AC
Diode TVS Bi-Dir 400V 400W DO214AC
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251282-SMAJ400CA
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 447V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 648V
Alternative Parts (Cross-Reference): TV04A401JB-HF; P4SMA480CA;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
TVS DIODE 400VWM 648VC DO214AC
TVS DIODE, 400W, 400V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 400V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, SMAJ Series, Bidirectional, 400 V, DO-214AC, 2, 447 V RoHS Compliant: Yes
TVS DIODE 400VWM 648VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ400CA | SMAJ400CALFDKR-ND | 7645556 | 7645556P | 1251282-SMAJ400CA | SMAJ400CA | 06R1882 | 26K7414 | 84R0553 | SMAJ400CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ400CA | TVS Diodes | Tvs Diode, 400W, 400V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 400V, Do-214Ac, Full Reel; Product Range Littelfuse | Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 400 V, Do-214Ac, 2, 447 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 648 volts | 648 volts | 648 volts | 648 volts | ||||||
| VBR | 447 to 494 volts | 447 volts | 447 volts | 447 volts | 447 volts | 447 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |