Vishay Intertechnology, Inc. 400V 1.4A Diode and Rectifier BYT52G-TAP

Description
Diode Switching 400V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52G-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52G-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1.4A Diode and Rectifier - 280-BYT52G-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.4A Diode and Rectifier
280-BYT52G-TAP
400V 1.4A Diode and Rectifier 280-BYT52G-TAP
Diode Switching 400V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52G-TAP can be used for catalog matching and distributor lookup.

Diode Switching 400V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52G-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT52G-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT52G-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT52G-TAP-ND
Single Diodes BYT52G-TAP-ND
Diode Avalanche 400V 1.4A Through Hole SOD-57

Diode Avalanche 400V 1.4A Through Hole SOD-57

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT52G-TAP - 201704-BYT52G-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT52G-TAP
201704-BYT52G-TAP
Diodes, Rectifiers - Single - BYT52G-TAP 201704-BYT52G-TAP
Manufacturer: Vishay Win Source Part Number: 201704-BYT52G-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201704-BYT52G-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT52G-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT52G-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT52G-TAP
DIODE AVALANCHE 400V 1.4A SOD57

DIODE AVALANCHE 400V 1.4A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYT52G-TAP
Rectifiers BYT52G-TAP
Rectifiers 1.4 Amp 400 Volt 50 Amp IFSM

Rectifiers 1.4 Amp 400 Volt 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-BYT52G-TAP BYT52G-TAP-ND 201704-BYT52G-TAP BYT52G-TAP BYT52G-TAP
Product Name 400V 1.4A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYT52G-TAP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel SOD-57 SOD-57
RoHS Compliant RoHS
IO 1.4 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data