Manufacturer: IXYS
Win Source Part Number: 1035128-DSA1-16D
Packaging: Bulk
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 2.3A
Voltage - Forward (Vf) (Max) @ If: 1.34V @ 7A
Current - Reverse Leakage @ Vr: 700μA @ 1600V
Operating Temperature - Junction: -40°C to 150°C
Family Name: DSA1-16D
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE AVALANCHE 1.6KV 2.3A Product overview: DSA1-16D from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 2.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 2.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA1-16D can be used for catalog matching and distributor lookup.
Diode Avalanche 1600V 2.3A Through Hole
DIODE AVALANCHE 1.6KV 2.3A
DIODE AVALANCHE 1.6KV 2.3A
DIODE, POWER, SWITCHING 1 AMPS 1600V. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | General Purpose Diodes |
| Product Number | 1035128-DSA1-16D | 280-DSA1-16D | DSA1-16D-ND | DSA1-16D | DSA1-16D | 123510820 |
| Product Name | Diodes, Rectifiers - Single - DSA1-16D | 1.6KV 2.3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.34 volts | 1.34 volts | 1.34 volts | |||
| VR | 1600 volts | 1600 volts | ||||
| IR | 0.7000 mA | 0.7000 mA |