Win Source Electronics Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Mounting Type: Surface... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RF Misc ICs and Modules Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20%... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Frequency: 610MHz (Cutoff) Function: Multiple, NonProgrammable Output: 0.5 V... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: RF and Wireless>Balun Part Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Requires Holder Connector/Contact Type: Contacts, Top Pitch: 0.200" (5.08mm)... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: MACOM Technology Solutions Category: RF and Wireless RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type: Standard... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Reader/Transponder... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Microelectronics Category: RF and Wireless RFID, RF Access, Monitoring ICs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: RFID Transponder... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: pSemi Category: RF and Wireless RF Misc ICs and Modules Series: UltraCMOS® Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete Function:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: RF and Wireless RF Directional Coupler Series: HHM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Coupler Type:... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Product Status: Active Type: Shield Finger, Pre-Loaded Width: 0.094"... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.079" (2.00mm)... | |
| Category: RF and Wireless>RF Detectors Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 160 V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance:... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Circulators and Isolators Part Status: Obsolete FET Type: N-Channel Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 6.3V Temperature Coefficient: ±1200ppm/°C Operating Temperature:... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Part Status: Obsolete FET Type: N-Channel Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Detectors Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps):... | |
| Manufacturer: AMIS Category: RF and Wireless - RF Misc ICs and Modules Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side)... | |
| Manufacturer: AMIS Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Detectors Part Status: Obsolete Packaging: Bulk Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Detectors Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 4W Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Front End (LNA + PA) Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 9 Pitch: 0.200" (5.08mm) Material: PVC Contact Finish:... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: 10-SMD Module, No Lead Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features:... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: 84-BPGA Product Status: Active Protocol: T1/CEPT Modulation: FSK, GFSK, OOK Frequency: 5kHz Data Rate: 420Mbps | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Package: SOT-1251-3 Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Voltage - Input: 2.5... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 100mOhm... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Misc ICs and Modules Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Switches Part Status: Obsolete Capacitance: 0.22μF Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: FLASH - NOR Memory IC... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting... | |
| Manufacturer: AMIS Category: RF and Wireless>RF Transceiver Modules and Modems Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Non-Isolated PoL Module... | |
| Manufacturer: Anaren Category: RF and Wireless -RF Directional Coupler Series: Xinger III® Package: Tape & Reel (TR) Applications: General Purpose Package / Case: 4-SMD, No Lead Product Status: Active Product... | |
| Manufacturer: Harwin Inc. Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield Finger Width:... | |
| Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 0.7dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Typ) 20dB, 20dB... | |
| Manufacturer: Knowles Dielectric Labs Category: RF and Wireless- RF Power Dividers/Splitters Package: Bulk Product Status: Active Insertion Loss: 1dB Frequency: 6 GHz ~ 18 GHz Specifications: Isolation (Min) 14dB, 14dB... | |
| Manufacturer: Laird Technologies EMI Category: RF and Wireless -RF Shields Series: SMT 2 Piece Package: Bulk Product Status: Active Type: Cover Height - Overall: 0.079" (2.00mm) Length - Overall: 0.668"... | |
| Manufacturer: Laird Technologies EMI Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Fabric Over Foam Package: Bulk Material: Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) Shape: Rectangle... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless -RF Directional Coupler Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Coupler Type: Standard Frequency: 2.4GHz ~ 7.2GHz Coupling Factor: 13dB... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Bulk Product Status: Active Function: Bias Tee Frequency: 100kHz ~ 6GHz RF Type: General Purpose Mounting Type: Chassis... | |
| Manufacturer: Mini-Circuits Category: RF and Wireless- RF Misc ICs and Modules Package: Tray Product Status: Active Function: Bias Tee Frequency: 10MHz ~ 2.15GHz RF Type: General Purpose Mounting Type: Chassis... | |
| Manufacturer: Nisshinbo Micro Devices Inc. Category: RF and Wireless RF Misc ICs and Modules Package: Tape & Reel (TR) Mounting Type: Surface Mount Supplier Device Package: 20-SSOP Package / Case:... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RFI and EMI - Contacts, Fingerstock and Gaskets Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Shield... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.157" (4.00mm) Height: 0.094" (2.40mm) Material: Copper Alloy... | |
| Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Package: Tape & Reel (TR) Cut Tape (CT) Length: 0.067"... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless -Balun Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Package / Case: 0805 (2012 Metric)... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless -RF Shields Series: WE-SHC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Cover Height - Overall: 0.118" (3.00mm) Length... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tape & Reel (TR) Cut Tape (CT) Length - Overall: 0.787" (20.00mm) Height - Overall: 0.118" (3.00mm) Width... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RF Shields Type: Frame Package: Tray Length - Overall: 0.827" (21.00mm) Height - Overall: 0.118" (3.00mm) Width - Overall: 0.827" (21.00mm) Mounting Type:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Gasket Length: 0.157" (4.00mm) Height: 0.098" (2.50mm) Shape: Rectangle Width: 0.118" (3.00mm) Operating Temperature:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Length: 0.177" (4.50mm) Height: 0.157" (4.00mm) Material: Beryllium Copper Plating: Gold... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger Length: 0.177" (4.50mm) Height: 0.138" (3.50mm) Material: Beryllium Copper Plating - Thickness:... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless- Balun Series: WE-BAL Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50... | |
| Manufacturer: Würth Elektronik Category: RF and Wireless- RF Antennas Series: WE-MCA Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active RF Family/Standard: Bluetooth, Cellular, WiFi Frequency Range: 2.4GHz... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: RF and Wireless - RF Detectors Packaging: Bulk Part Status: Obsolete Core Processor: MIPS32® M4K™ Core Size: 32-Bit Dual-Core Speed: 200MHz Connectivity:... | |
| Win Source Part Number: 1336705-X3C30F1-20S Category: RF and Wireless - RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: Cellular Standard Package: 4,000 Power - Max: 25W Coupler... | |
| Win Source Part Number: 1337941-4084PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm)... | |
| Win Source Part Number: 1338952-EDC21-24+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Frequency: 4GHz ~ 20GHz... | |
| Win Source Part Number: 1340419-1005957 Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Features: Antenna Included Package: Bulk Applications: General Purpose Standard Package: 1 Frequency: 2.4GHz,... | |
| Win Source Part Number: 1340460-0900PC15A003 6001E Category: RF and Wireless - Balun Series: 0900 Package: Tape & Reel Standard Package: 4,000 Frequency Range: 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz Impedance... | |
| Win Source Part Number: 1342479-ATR0797-6CP Category: RF and Wireless - RF Demodulators Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,000 Function: Demodulator, Receiver Noise Figure: 14.5dB Current... | |
| Win Source Part Number: 1345986-X4C20F1-30S Category: RF and Wireless - RF Directional Coupler Series: Xinger® Package: Tape & Reel Applications: DCS, LTE, PCS, WiMax Standard Package: 4,000 Power - Max:... | |
| Win Source Part Number: 1346010-MMDS09254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 700MHz ~ 1GHz Function: Advanced Doherty Alignment... | |
| Win Source Part Number: 1346018-MMDS36254HT1 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Standard Package: 1,000 Frequency: 3.4GHz ~ 3.8GHz Function: Advanced Doherty Alignment... | |
| Win Source Part Number: 1349442-2450BM15A000 2001E Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm... | |
| Win Source Part Number: 1349492-4584PA51H018 00 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: 51H Type: Fabric Over Foam Package: Bulk Length: 18.000" (457.20mm)... | |
| Win Source Part Number: 1349894-S03-15100300 R Category: RF and Wireless - RF Shields Series: EZ BoardWare Type: CAN Package: Tape & Reel Standard Package: 900 Length - Overall: 0.591" (15.00mm)... | |
| Win Source Part Number: 1350461-24-CBSF-0.5X 1.0X0.2 Category: RF and Wireless - RF Shields Series: 20-CBS Type: Shield, 2-Piece Package: Bulk Standard Package: 20 Length - Overall: 1.000" (25.40mm) Ventilation: Non-Vented... | |
| Win Source Part Number: 1351143-XTP9B-PKI-RA Category: RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units Series: XTend® Package: Box Applications: General Purpose Standard Package: 1 Frequency: 902MHz ~... | |
| Win Source Part Number: 1351244-BALF-112X-02 D3 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 5,000 Frequency Range: 431MHz ~ 436MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm... | |
| Win Source Part Number: 1351316-3610536336S Category: RF and Wireless - RF Shields Series: WE-SHC Type: Frame Package: Tray Standard Package: 30 Height - Overall: 0.200" (5.08mm) Mounting Type: Surface Mount... | |
| Win Source Part Number: 1351318-LT18CJ1922 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Series: LT18CJXXXX Type: Fingerstock Package: Bulk Length: 4.657" (118.28mm) Standard Package: 1... | |
| Win Source Part Number: 1351718-BD60120N5010 0AHF Category: RF and Wireless - Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Frequency Range: 5.9GHz ~ 11.7GHz Impedance - Unbalanced/Balanced: 50... | |
| Win Source Part Number: 1351884-SA604AD/01,1 12 Category: RF and Wireless - RF Misc ICs and Modules Package: Tube Standard Package: 50 Function: FM IF System RF Type: Cellular, ASK, FSK... | |
| Win Source Part Number: 1352226-TTB12G51-900 -2P-T20 Category: RF and Wireless - Balun Package: Tape & Reel Standard Package: 4,000 Frequency Range: 174MHz ~ 860MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm... | |
| Win Source Part Number: 1352863-IWR1642AQAGA BLR Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series:... | |
| Win Source Part Number: 1353925-MAMF-011119- TR3000 Category: RF and Wireless - RF Misc ICs and Modules Package: Tape & Reel Fake Threat In the Open Market: 53 pct. Mfr: MACOM... | |
| Win Source Part Number: 1353941-RBDC-20-63+ Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & | |
| Win Source Part Number: 1353945-KC2-19+ Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package:... | |
| Win Source Part Number: 1354166-TC1-6+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1354329-FX919BD2 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1354330-CMX7241Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1354332-CMX983Q1 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 39 pct. MSL Level: 2A (4 Weeks) Mfr:... | |
| Win Source Part Number: 1354333-CMX7041L4 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355373-CMX7341Q3 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355375-CMX910L9 Category: RF and Wireless - RF Misc ICs and Modules Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: CML... | |
| Win Source Part Number: 1355723-BALF-ATM-01E 3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel... | |
| Win Source Part Number: 1355856-B0310J50100A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1356408-BD1722N5050A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1356709-X4C30F1-30S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Package:... | |
| Win Source Part Number: 1356765-NJM2592V-TE1 Category: RF and Wireless - RF Demodulators Package: Tape & Reel Fake Threat In the Open Market: 54 pct. MSL Level: 2 (1 Year) Mfr:... | |
| Win Source Part Number: 1363927-2118730-2 Category: RF and Wireless - RF Shields Fake Threat In the Open Market: 48 pct. Type: Frame MSL Level: Not Applicable Mfr: TE Connectivity AMP... | |
| Win Source Part Number: 1364363-TC-01 Category: RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets Fake Threat In the Open Market: 49 pct. Type: Shield Clip MSL... | |
| Win Source Part Number: 1373180-TRF3722IRGZR Category: RF and Wireless - RF Modulators Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape... | |
| Win Source Part Number: 1373188-CU4S0508AT-3 450-00 Category: RF and Wireless - RF Circulators and Isolators Fake Threat In the Open Market: 30 pct. Type: Isolator MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373195-1M710S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373196-XC0900L-03S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373197-1P610S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373198-1P510S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373199-1P620S Category: RF and Wireless - RF Directional Coupler Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series:... | |
| Win Source Part Number: 1373200-HHM1711Q1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373201-HHM1907B1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373202-HHM1727D1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373203-HHM1713E2 Category: RF and Wireless - Balun Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373204-RFBLN1005040 F0T Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Walsin Technology Corporation Series: RFBLN... | |
| Win Source Part Number: 1373206-BW21S5011A01 TF Category: RF and Wireless - Balun Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen... | |
| Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373208-TC1-1T-152X+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1373209-BALF-CC26-05 D3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel... | |
| Win Source Part Number: 1373210-BD1416N50100 AHF Category: RF and Wireless - Balun Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TTM... | |
| Win Source Part Number: 1373211-HHM1776B3 Category: RF and Wireless - Balun Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape... | |
| Win Source Part Number: 1373212-BD2327N50100 AHF Category: RF and Wireless - Balun Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1373213-BD0205F5050A HF Category: RF and Wireless - Balun Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TTM Technologies, Inc. Series: Xinger® | |
| Win Source Part Number: 1373225-MTX2-143+ Category: RF and Wireless - Balun Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product... | |
| Win Source Part Number: 1373227-SKY66420-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1373283-IWR1642AQAGA BL Category: RF and Wireless - RF Detectors Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series:... | |
| Win Source Part Number: 1377887-ATB2012E-500 12M-T01 Category: RF and Wireless - Balun Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & | |
| Win Source Part Number: 1378226-D20C+ Category: RF and Wireless - RF Directional Coupler Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1379888-SKY65933-11 Category: RF and Wireless - RF Front End (LNA + PA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr:... | |
| Win Source Part Number: 1380440-0910CF15B010 0001E Category: RF and Wireless>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 pcs Coupler Type: Coupler, With Filter Frequency: 860... | |
| Win Source Part Number: 1380593-1850BL15B005 0001E Category: RF and Wireless>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 pcs Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 /... | |
| Win Source Part Number: 1380696-2450AT45A010 0001E Category: RF and Wireless>RF Antennas Termination: Solder Package: Tape & Reel Standard Package: 1,000 pcs Power - Max: 3 W Frequency Range: 2.4GHz ~... | |
| Win Source Part Number: 1380739-30410S Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-FAS Type: Flexible Ferrite Sheet Package: Bulk Length: 12.992" (330.00mm) Standard Package: 25... | |
| Win Source Part Number: 1380764-33008 Category: RF and Wireless>RFI and EMI - Shielding and Absorbing Materials Series: WE-TS Type: Shielding Tape Package: Bulk Length: 108.268' (33.00m) Standard Package: 1 pcs... | |
| Win Source Part Number: 1380765-331221602040 Category: RF and Wireless>RFI and EMI - Contacts, Fingerstock and Gaskets Series: WE-SECF Type: Shield Finger Package: Tape & Reel Length: 0.236" (6.00mm) Standard Package:... | |
| Win Source Part Number: 1380814-4245-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Features: Single Line Control Package: Tape & Reel Impedance: 50Ohm Test Frequency: 2GHz Frequency Range: 0Hz ~ 4GHz... | |
| Win Source Part Number: 1380815-4280-52 Category: RF and Wireless>RF Switches Series: UltraCMOS® Package: Tape & Reel (TR) Impedance: 75Ohm Test Frequency: 2.2GHz Frequency Range: 5MHz ~ 2.2GHz Insertion Loss: 1.1dB... | |
| Win Source Part Number: 1381590-BGS15M2A12E6 327XTSA1 Category: RF and Wireless>RF Switches Package: Tape & Reel (TR) Test Frequency: 2GHz Frequency Range: 100MHz ~ 2.7GHz Insertion Loss: 0.4dB Isolation: 30dB Circuit:... | |
| Win Source Part Number: 1382414-JN5139-Z01-M /02R1V Category: RF and Wireless>RF Transceiver Modules and Modems Series: JN5139-Z01-M0x Package: Tape & Reel Standard Package: 200 pcs Frequency: 2.4GHz Protocol: Zigbee® Memory Size:... | |
| Win Source Part Number: 1382447-EHS8 REL.4 Category: RF and Wireless>RF Transceiver Modules and Modems Series: Cinterion EHS8 Package: Tape & Reel Frequency: 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Protocol: EDGE,... | |
| Win Source Part Number: 1383320-RFBLN16080G9 D3T Category: RF and Wireless>Balun Series: RFBLN Package: Tape & Reel (TR) Frequency Range: 824MHz ~ 894MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference:... | |
| Win Source Part Number: 1383376-S7051-42R Category: RF and Wireless>RFI and EMI - Contacts, Fingerstock and Gaskets Series: EZ BoardWare Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.157" (4.00mm)... | |
| Win Source Part Number: 1383457-SKY65367-11 Category: RF and Wireless>RF Front End (LNA + PA) Package: Tape & Reel Frequency: 170MHz RF Type: ISM Package / Case: 16-SMD Module Supplier Device... | |
| Win Source Part Number: 1383459-SKY66121-11 Category: RF and Wireless>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Frequency: 169MHz ~ 170MHz RF Type: ISM Package / Case:... | |
| Win Source Part Number: 1383461-SKY85347-11 Category: RF and Wireless>RF Front End (LNA + PA) Features: SPDT Package: Tape & Reel Frequency: 2.4GHz RF Type: 802.11ax, WLAN Package / Case: 16-WFLGA... |