Win Source Part Number: 1056262-DSA9-12F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 50
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 11A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 36 A
Current - Reverse Leakage @ Vr: 3 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA
Alternative Parts (Cross-Reference): VS-1N3891; VS-1N3893; VS-1N3891RDSA 9-12 F;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Product Status: Obsolete
DIODE AVAL 1.2KV 11A DO203AA Product overview: DSA9-12F from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 11A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 11A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSA9-12F can be used for catalog matching and distributor lookup.
DIODE AVAL 1.2KV 11A DO203AA
Rectifiers 9 Amps 1200V 1200V 9A
DIODE AVAL 1.2KV 11A DO203AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1056262-DSA9-12F | 280-DSA9-12F | DSA9-12F | DSA9-12F | DSA9-12F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.2KV 11A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| VF | 1.4 volts | 1.4 volts | 1.4 volts | ||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.0030 mA | 3 mA |