DIODE AVALANCHE 1.3KV 1A DO214AC
DIODE AVALANCHE 1300V 1A DO214AC
Diode Avalanche 1300V 1A (DC) Surface Mount DO-214AC (SMA)
DIODE 1 A, 1300 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: BYG23T-M3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 1300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 1300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG23T-M3/TR3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381647-BYG23T-M3/TR
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500 pcs
Technology: Avalanche
Voltage - DC Reverse (Vr) (Max): 1300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1300 V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: BYG23
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Rectifiers 1A,1300V,75NS, AvalancheUFSMD RECT
DIODE AVALANCHE 1.3KV 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BYG23T-M3/TR3CT-ND | 280-BYG23T-M3/TR3 | 1381647-BYG23T-M3/TR3 | BYG23T-M3/TR3 | BYG23T-M3/TR3 |
| Product Name | Single Diodes | 1 A 1300 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Configuration | Single | ||||
| VF | 1.9 volts | 1.9 volts |