VISHAY SEMICONDUCTOR AR1PDHM3/84A DIODE, AVALANCHE, 1A, 200V, SMP Product overview: AR1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PDHM3/84A can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)
Win Source Part Number: 1045922-AR1PDHM3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Reverse Recovery Time (trr): 140 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): AR1PJ-M3/84A; AR1PD-M3/84A; AR1PG-M3/84A; MURS160-13-F; DFLU1400-7; ES1G-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: AR1
DIODE AVALANCHE 200V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-AR1PDHM3/84A | AR1PDHM3/84A-ND | 1045922-AR1PDHM3/84A | AR1PDHM3/84A | AR1PDHM3/84A |
| Product Name | 84A 1A 200V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-220AA | DO-220AA-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |