Manufacturer: Vishay
Win Source Part Number: 1025556-BYG21M-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1.5A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
1.5A 1kV Avalanche Rectifier Diode SMA SMD Product overview: BYG21M-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG21M-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 1.5A DO214AC
Rectifiers 1.5 Amp 1000 Volt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1025556-BYG21M-E3/TR3 | BYG21M-E3/TR3GITR-ND | 280-BYG21M-E3/TR3 | BYG21M-E3/TR3 | BYG21M-E3/TR3 |
| Product Name | Diodes, Rectifiers - Single - BYG21M-E3/TR3 | Single Diodes | SMD 1.5A 1kV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 1.6 volts | 1.6 volts | |||
| VR | 1000 volts | ||||
| IR | 1.00E-3 mA |