Diode Avalanche 800V 3A Through Hole SOD-64
Diode Avalanche 800V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5627-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5627-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1002316-1N5627-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 7.5μs
Current - Reverse Leakage @ Vr: 1μA @ 800V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
AVALANCHE DIODE, 3A, 800V, DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
DIODE RECTIFIER, STANDARD, 3A, 800V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 800V 3A SOD64
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5627TR-ND | 280-1N5627-TR | 1002316-1N5627-TR | 1N5627-TR | 33C2921 | 29X0597 | 1N5627-TR |
| Product Name | Single Diodes | 3A 800V Diode and Rectifier | Diodes, Rectifiers - Single - 1N5627-TR | Rectifiers | Avalanche Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Standard, 3A, 800V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | Cut Tape | SOD-64 | SOD-64 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Configuration | Single |